TE Connectivity Through Hole Resistors ROX3SJ68K

Description
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131585TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131585TB-ND
Through Hole Resistors A131585TB-ND
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

68 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131585CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131585CT-ND
Through Hole Resistors A131585CT-ND
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

68 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2143014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2143014
Through Hole Resistors 2143014
TE Connectivity ROX3SJ68K Resistor

TE Connectivity ROX3SJ68K Resistor

Supplier's Site
Fixed Resistors; 3W SM M/OX 5% 68K ( Neohm ) - ROX3SJ68K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 68K ( Neohm )
ROX3SJ68K
Fixed Resistors; 3W SM M/OX 5% 68K ( Neohm ) ROX3SJ68K
Fixed Resistors; 3W SM M/OX 5% 68K ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 68K ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 68 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7041 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 68 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7041
Through Hole Resistor, Rox Series, 68 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7041
Through Hole Resistor, ROX Series, 68 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 68 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131585TB-ND 2143014 ROX3SJ68K 55T7041
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% 68K ( Neohm ) Through Hole Resistor, Rox Series, 68 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details