TE Connectivity Through Hole Resistors ROX3SJ680R

Description
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131584CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131584CT-ND
Through Hole Resistors A131584CT-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131584TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131584TB-ND
Through Hole Resistors A131584TB-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 3W SM M/OX 5% 680R ( Neohm ) - ROX3SJ680R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 680R ( Neohm )
ROX3SJ680R
Fixed Resistors; 3W SM M/OX 5% 680R ( Neohm ) ROX3SJ680R
Fixed Resistors; 3W SM M/OX 5% 680R ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 680R ( Neohm )

Supplier's Site
Through Hole Resistors - 2142746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142746
Through Hole Resistors 2142746
TE Connectivity ROX3SJ680R Resistor

TE Connectivity ROX3SJ680R Resistor

Supplier's Site
Through Hole Resistors - 2142746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142746P
Through Hole Resistors 2142746P
TE Connectivity ROX3SJ680R Resistor

TE Connectivity ROX3SJ680R Resistor

Supplier's Site
Through Hole Resistors - 1648766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648766
Through Hole Resistors 1648766
TE Connectivity ROX3SJ680R Resistor

TE Connectivity ROX3SJ680R Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 680 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial
70063807
Resistor;Metal Oxide;Res 680 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial 70063807
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Res, 680R, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH2008
Res, 680R, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH2008
RES, 680R, 3W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 680R, 3W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131584CT-ND ROX3SJ680R 2142746 2142746P 70063807 69AH2008
Product Name Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% 680R ( Neohm ) Through Hole Resistors Through Hole Resistors Resistor;Metal Oxide;Res 680 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial Res, 680R, 3W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details