TE Connectivity Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm ) ROX3SJ5K6

Description
Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm ) - ROX3SJ5K6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm )
ROX3SJ5K6
Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm ) ROX3SJ5K6
Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm )

Supplier's Site
Through Hole Resistors - 2142853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142853P
Through Hole Resistors 2142853P
TE Connectivity ROX3SJ5K6 Resistor

TE Connectivity ROX3SJ5K6 Resistor

Supplier's Site
Through Hole Resistors - 1614769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614769
Through Hole Resistors 1614769
TE Connectivity ROX3SJ5K6 Resistor

TE Connectivity ROX3SJ5K6 Resistor

Supplier's Site
Through Hole Resistors - A131582CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131582CT-ND
Through Hole Resistors A131582CT-ND
5.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131582TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131582TB-ND
Through Hole Resistors A131582TB-ND
5.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 5.6 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4896 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 5.6 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4896
Through Hole Resistor, Rox Series, 5.6 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4896
Through Hole Resistor, ROX Series, 5.6 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 5.6 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX3SJ5K6 2142853P 1614769 A131582CT-ND 34R4896
Product Name Fixed Resistors; 3W SM M/OX 5% 5K6 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Rox Series, 5.6 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts 3 watts
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 5600 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details