TE Connectivity Through Hole Resistors ROX3SJ4R7

Description
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131580TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131580TB-ND
Through Hole Resistors A131580TB-ND
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131580CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131580CT-ND
Through Hole Resistors A131580CT-ND
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 4.7 Ohms 3W 350V - ROX3SJ4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 4.7 Ohms 3W 350V
ROX3SJ4R7
Metal Oxide Resistors 4.7 Ohms 3W 350V ROX3SJ4R7
Metal Oxide Resistors 4.7 Ohms 3W 350V

Metal Oxide Resistors 4.7 Ohms 3W 350V

Supplier's Site
Through Hole Resistors - 2142459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142459
Through Hole Resistors 2142459
TE Connectivity ROX3SJ4R7 Resistor

TE Connectivity ROX3SJ4R7 Resistor

Supplier's Site
Through Hole Resistors - 2142459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142459P
Through Hole Resistors 2142459P
TE Connectivity ROX3SJ4R7 Resistor

TE Connectivity ROX3SJ4R7 Resistor

Supplier's Site
Through Hole Resistors - 1639007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639007
Through Hole Resistors 1639007
TE Connectivity ROX3SJ4R7 Resistor

TE Connectivity ROX3SJ4R7 Resistor

Supplier's Site
Through-Hole 3W 4.7ohm 350V Resistor - 53-ROX3SJ4R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 4.7ohm 350V Resistor
53-ROX3SJ4R7
Through-Hole 3W 4.7ohm 350V Resistor 53-ROX3SJ4R7
Fixed Resistor, Metal Oxide Film, 3W, 4.7ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ4R7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 4.7ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 4.7ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ4R7 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 4.7ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ4R7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 4.7ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 4.7ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ4R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 4.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7037 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 4.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7037
Through Hole Resistor, Rox Series, 4.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7037
Through Hole Resistor, ROX Series, 4.7 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 4.7 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 4R7, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 20R8948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
20R8948
Res, 4R7, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 20R8948
RES, 4R7, 3W, AXIAL, METAL OXIDE; Resistance:4.7ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 4R7, 3W, AXIAL, METAL OXIDE; Resistance:4.7ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131580TB-ND ROX3SJ4R7 2142459 2142459P 53-ROX3SJ4R7 55T7037 20R8948
Product Name Through Hole Resistors Metal Oxide Resistors 4.7 Ohms 3W 350V Through Hole Resistors Through Hole Resistors Through-Hole 3W 4.7ohm 350V Resistor Through Hole Resistor, Rox Series, 4.7 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Res, 4R7, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details