Fixed Resistor, Metal Oxide Film, 3W, 4700ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ4K7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 4700ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 4700ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ4K7 can be used for catalog matching and distributor lookup.
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX3SJ4K7 Resistor
TE Connectivity ROX3SJ4K7 Resistor
TE Connectivity ROX3SJ4K7 Resistor
Metal Oxide Resistors 4.7 KOhms 3W 350V
Through Hole Resistor, ROX Series, 4.7 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX3SJ4K7 | A105904TB-ND | 2142847 | 2142847P | ROX3SJ4K7 | 34R4892 |
| Product Name | Through-Hole 3W 4700ohm 350V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 4.7 KOhms 3W 350V | Through Hole Resistor, Rox Series, 4.7 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 4700 ohms | 4700 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | ||||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide |