TE Connectivity Through Hole Resistors ROX3SJ3R3

Description
3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131577TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131577TB-ND
Through Hole Resistors A131577TB-ND
3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131577CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131577CT-ND
Through Hole Resistors A131577CT-ND
3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 3W SM M/OX 5% 3R3 ( Neohm ) - ROX3SJ3R3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 3R3 ( Neohm )
ROX3SJ3R3
Fixed Resistors; 3W SM M/OX 5% 3R3 ( Neohm ) ROX3SJ3R3
Fixed Resistors; 3W SM M/OX 5% 3R3 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 3R3 ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 3.3 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7034 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 3.3 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7034
Through Hole Resistor, Rox Series, 3.3 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7034
Through Hole Resistor, ROX Series, 3.3 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 3.3 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131577TB-ND ROX3SJ3R3 55T7034
Product Name Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% 3R3 ( Neohm ) Through Hole Resistor, Rox Series, 3.3 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details