TE Connectivity Through Hole Resistors ROX3SJ39R

Description
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131574TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131574TB-ND
Through Hole Resistors A131574TB-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131574CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131574CT-ND
Through Hole Resistors A131574CT-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 3W SM M/OX 5% 39R ( Neohm ) - ROX3SJ39R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 39R ( Neohm )
ROX3SJ39R
Fixed Resistors; 3W SM M/OX 5% 39R ( Neohm ) ROX3SJ39R
Fixed Resistors; 3W SM M/OX 5% 39R ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 39R ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 39 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4890 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 39 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4890
Through Hole Resistor, Rox Series, 39 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4890
Through Hole Resistor, ROX Series, 39 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 39 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131574TB-ND ROX3SJ39R 34R4890
Product Name Through Hole Resistors Fixed Resistors; 3W SM M/OX 5% 39R ( Neohm ) Through Hole Resistor, Rox Series, 39 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details