TE Connectivity Through Hole Resistors ROX3SJ390R

Description
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105915TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105915TB-ND
Through Hole Resistors A105915TB-ND
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

390 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105915CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105915CT-ND
Through Hole Resistors A105915CT-ND
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

390 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2142702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142702
Through Hole Resistors 2142702
TE Connectivity ROX3SJ390R Resistor

TE Connectivity ROX3SJ390R Resistor

Supplier's Site
Through Hole Resistors - 2142702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142702P
Through Hole Resistors 2142702P
TE Connectivity ROX3SJ390R Resistor

TE Connectivity ROX3SJ390R Resistor

Supplier's Site
Through Hole Resistors - 1614616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614616
Through Hole Resistors 1614616
TE Connectivity ROX3SJ390R Resistor

TE Connectivity ROX3SJ390R Resistor

Supplier's Site
Metal Oxide Resistors 390 Ohms 3W 350V - ROX3SJ390R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 390 Ohms 3W 350V
ROX3SJ390R
Metal Oxide Resistors 390 Ohms 3W 350V ROX3SJ390R
Metal Oxide Resistors 390 Ohms 3W 350V

Metal Oxide Resistors 390 Ohms 3W 350V

Supplier's Site
Through Hole Resistor, Rox Series, 390 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4891 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 390 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4891
Through Hole Resistor, Rox Series, 390 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4891
Through Hole Resistor, ROX Series, 390 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 390 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105915TB-ND 2142702 2142702P ROX3SJ390R 34R4891
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 390 Ohms 3W 350V Through Hole Resistor, Rox Series, 390 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details