TE Connectivity ROX3SJ22R Resistor
TE Connectivity ROX3SJ22R Resistor
TE Connectivity ROX3SJ22R Resistor
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 3W SM M/OX 5% 22R ( Neohm )
Through Hole Resistor, ROX Series, 22 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 22R, 3W, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mmRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142538 | 2142538P | A105927TB-ND | ROX3SJ22R | 34R4879 | 20R8929 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 3W SM M/OX 5% 22R ( Neohm ) | Through Hole Resistor, Rox Series, 22 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 22R, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | |||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |