TE Connectivity Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm ) ROX3SJ1K8

Description
Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm ) - ROX3SJ1K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm )
ROX3SJ1K8
Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm ) ROX3SJ1K8
Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm )

Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm )

Supplier's Site
Through Hole Resistors - A131558TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131558TB-ND
Through Hole Resistors A131558TB-ND
1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131558CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131558CT-ND
Through Hole Resistors A131558CT-ND
1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 3W 1800ohm 350V Resistor - 53-ROX3SJ1K8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 1800ohm 350V Resistor
53-ROX3SJ1K8
Through-Hole 3W 1800ohm 350V Resistor 53-ROX3SJ1K8
Fixed Resistor, Metal Oxide Film, 3W, 1800ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ1K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1800ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1800ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1K8 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 1800ohm, 350V, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX3SJ1K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 1800ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 1800ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ1K8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 1.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4863 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4863
Through Hole Resistor, Rox Series, 1.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4863
Through Hole Resistor, ROX Series, 1.8 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1.8 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX3SJ1K8 A131558TB-ND 53-ROX3SJ1K8 34R4863
Product Name Fixed Resistors; 3W SM M/OX 5% 1K8 ( Neohm ) Through Hole Resistors Through-Hole 3W 1800ohm 350V Resistor Through Hole Resistor, Rox Series, 1.8 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers