Fixed Resistors; 3W SM M/OX 5% 1K5 ( Neohm )
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 1.5 kohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX3SJ1K5 | A131557TB-ND | 34R4862 |
| Product Name | Fixed Resistors; 3W SM M/OX 5% 1K5 ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 1.5 Kohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide |