Res Metal Oxide 10 Ohm 5% 3W ±200ppm/°C Conformal Coated AXL Ammo Product overview: ROX3SJ10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX3SJ10R can be used for catalog matching and distributor lookup.
Fixed Resistors; 3W SM M/OX 5% 10R ( Neohm )
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX3SJ10R | ROX3SJ10R | 1251180P | 1251180 | A106021TB-ND |
| Product Name | 10 Ohm 3W Resistor | Fixed Resistors; 3W SM M/OX 5% 10R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 3 watts | 3 watts | 3 watts | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS |