ROX3SG150K -- 3W SM M/OX 2% 150K TE CONNECTIVITY
TE Connectivity
3W Sm M/ox 2% 150K Te Connectivity
ROX3SG150K
Description
3W SM M/OX 2% 150K
Description
3W SM M/OX 2% 150K
Suppliers
3W Sm M/ox 2% 150K Te Connectivity
96X1395
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X1395 |
|
Product Name
|
3W Sm M/ox 2% 150K Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers