TE Connectivity ROX2SJ820K Resistor
TE Connectivity ROX2SJ820K Resistor
TE Connectivity ROX2SJ820K Resistor
Metal Oxide Resistors 2W SM M/OX 5% 820K
Fixed Resistor, Metal Oxide Film, 2W, 820000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ820K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 820000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 820000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ820K can be used for catalog matching and distributor lookup.
820 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
820 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
METAL OXIDE RESISTORS 2W SM M/OX
METAL OXIDE RESISTORS 2W SM M/OX
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142336 | 2142336P | ROX2SJ820K | 53-ROX2SJ820K | A131544TB-ND | 1111-ROX2SJ820KTB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 2W SM M/OX 5% 820K | Through-Hole 2W 820000ohm Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Range | 820000 ohms | 820000 ohms | ||||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |