TE Connectivity ROX2SJ680R Resistor
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
680 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 680ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ680R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 680ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ680R can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 2W SM M/OX 5% 680R
Through Hole Resistor, ROX Series, 680 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141939 | A131539CT-ND | 53-ROX2SJ680R | ROX2SJ680R | 34R4856 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 2W 680ohm Resistor | Metal Oxide Resistors 2W SM M/OX 5% 680R | Through Hole Resistor, Rox Series, 680 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |