TE Connectivity Metal Oxide Resistors 5.6 Ohms 2W 350V ROX2SJ5R6

Description
Metal Oxide Resistors 5.6 Ohms 2W 350V
Request a Quote Datasheet
Description
Metal Oxide Resistors 5.6 Ohms 2W 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 5.6 Ohms 2W 350V - ROX2SJ5R6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 5.6 Ohms 2W 350V
ROX2SJ5R6
Metal Oxide Resistors 5.6 Ohms 2W 350V ROX2SJ5R6
Metal Oxide Resistors 5.6 Ohms 2W 350V

Metal Oxide Resistors 5.6 Ohms 2W 350V

Supplier's Site
Through Hole Resistors - A131538TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131538TB-ND
Through Hole Resistors A131538TB-ND
5.6 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131538CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131538CT-ND
Through Hole Resistors A131538CT-ND
5.6 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 5.6 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0038 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 5.6 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0038
Through Hole Resistor, Rox Series, 5.6 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0038
Through Hole Resistor, ROX Series, 5.6 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 5.6 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX2SJ5R6 A131538TB-ND 59T0038
Product Name Metal Oxide Resistors 5.6 Ohms 2W 350V Through Hole Resistors Through Hole Resistor, Rox Series, 5.6 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details