TE Connectivity Through Hole Resistors ROX2SJ470R

Description
TE Connectivity ROX2SJ470R Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ470R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141901
Through Hole Resistors 2141901
TE Connectivity ROX2SJ470R Resistor

TE Connectivity ROX2SJ470R Resistor

Supplier's Site
Through Hole Resistors - 2141901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141901P
Through Hole Resistors 2141901P
TE Connectivity ROX2SJ470R Resistor

TE Connectivity ROX2SJ470R Resistor

Supplier's Site
Through Hole Resistors - 1616219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616219
Through Hole Resistors 1616219
TE Connectivity ROX2SJ470R Resistor

TE Connectivity ROX2SJ470R Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1037544-ROX2SJ470R
Resistors - Through Hole Resistors 1037544-ROX2SJ470R
Win Source Part Number: 1037544-ROX2SJ470R Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): ROX1SJ470R; ROX3SJ470R; 1625888-4; RSF2JT470R; CF14JT470R; CF18JT470R; PR02000204700JA100; PR01000104700JR500; FRN50J470R/S; CFR-25JR-52-470R5-16 25890-1; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 5-1625890-1,5-162589 0-1-ND,516258901,A10 5895CT,A105895TB,A10 5895TR,A105895TR-ND Base Product Number: ROX2

Win Source Part Number: 1037544-ROX2SJ470R
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ROX1SJ470R; ROX3SJ470R; 1625888-4; RSF2JT470R; CF14JT470R; CF18JT470R; PR02000204700JA100; PR01000104700JR500; FRN50J470R/S; CFR-25JR-52-470R5-1625890-1;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 5-1625890-1,5-1625890-1-ND,516258901,A105895CT,A105895TB,A105895TR,A105895TR-ND
Base Product Number: ROX2

Buy Now Datasheet
Through-Hole 2W 470ohm Resistor - 53-ROX2SJ470R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 470ohm Resistor
53-ROX2SJ470R
Through-Hole 2W 470ohm Resistor 53-ROX2SJ470R
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ470R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 470ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 470ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; 2W SM M/OX 5% 470R ( Neohm ) - ROX2SJ470R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 470R ( Neohm )
ROX2SJ470R
Fixed Resistors; 2W SM M/OX 5% 470R ( Neohm ) ROX2SJ470R
Fixed Resistors; 2W SM M/OX 5% 470R ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 470R ( Neohm )

Supplier's Site
Through Hole Resistors - A105895CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105895CT-ND
Through Hole Resistors A105895CT-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105895TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105895TB-ND
Through Hole Resistors A105895TB-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063646
Resistor;Metal Oxide;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063646
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 470 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4849 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 470 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4849
Through Hole Resistor, Rox Series, 470 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4849
Through Hole Resistor, ROX Series, 470 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 470 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2141901 2141901P 1037544-ROX2SJ470R 53-ROX2SJ470R ROX2SJ470R A105895CT-ND 70063646 34R4849
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 2W 470ohm Resistor Fixed Resistors; 2W SM M/OX 5% 470R ( Neohm ) Through Hole Resistors Resistor;Metal Oxide;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 470 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalFilm MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers