TE Connectivity Through-Hole 2W 3.9ohm Resistor ROX2SJ3R9

Description
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ3R9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ3R9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 3.9ohm Resistor - 53-ROX2SJ3R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 3.9ohm Resistor
53-ROX2SJ3R9
Through-Hole 2W 3.9ohm Resistor 53-ROX2SJ3R9
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ3R9 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ3R9 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ3R9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2141620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141620
Through Hole Resistors 2141620
TE Connectivity ROX2SJ3R9 Resistor

TE Connectivity ROX2SJ3R9 Resistor

Supplier's Site
Through Hole Resistors - 2141620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141620P
Through Hole Resistors 2141620P
TE Connectivity ROX2SJ3R9 Resistor

TE Connectivity ROX2SJ3R9 Resistor

Supplier's Site
Through Hole Resistors - 1638989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638989
Through Hole Resistors 1638989
TE Connectivity ROX2SJ3R9 Resistor

TE Connectivity ROX2SJ3R9 Resistor

Supplier's Site
Metal Oxide Resistors 2W SM M/OX 5% 3R9 - ROX2SJ3R9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2W SM M/OX 5% 3R9
ROX2SJ3R9
Metal Oxide Resistors 2W SM M/OX 5% 3R9 ROX2SJ3R9
Metal Oxide Resistors 2W SM M/OX 5% 3R9

Metal Oxide Resistors 2W SM M/OX 5% 3R9

Supplier's Site
Through Hole Resistors - A131533TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131533TB-ND
Through Hole Resistors A131533TB-ND
3.9 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131533CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131533CT-ND
Through Hole Resistors A131533CT-ND
3.9 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 3R9, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH9130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH9130
Res, 3R9, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH9130
RES, 3R9, 2W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 3R9, 2W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 3.9 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063644
Resistor;Metal Oxide;Res 3.9 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063644
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-ROX2SJ3R9 2141620 2141620P ROX2SJ3R9 A131533TB-ND 69AH9130 70063644
Product Name Through-Hole 2W 3.9ohm Resistor Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 2W SM M/OX 5% 3R9 Through Hole Resistors Res, 3R9, 2W, 350V, Axial Rohs Compliant Neohm Te Connectivity Resistor;Metal Oxide;Res 3.9 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Metal oxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details