TE Connectivity Through Hole Resistors ROX2SJ3R3

Description
3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131532CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131532CT-ND
Through Hole Resistors A131532CT-ND
3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131532TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131532TB-ND
Through Hole Resistors A131532TB-ND
3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 2W 3.3ohm Resistor - 53-ROX2SJ3R3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 3.3ohm Resistor
53-ROX2SJ3R3
Through-Hole 2W 3.3ohm Resistor 53-ROX2SJ3R3
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 3.3ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ3R3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 3.3ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ3R3 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 3.3ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ3R3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 3.3ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 3.3ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ3R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2141614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141614
Through Hole Resistors 2141614
TE Connectivity ROX2SJ3R3 Resistor

TE Connectivity ROX2SJ3R3 Resistor

Supplier's Site
Through Hole Resistors - 2141614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141614P
Through Hole Resistors 2141614P
TE Connectivity ROX2SJ3R3 Resistor

TE Connectivity ROX2SJ3R3 Resistor

Supplier's Site
Through Hole Resistors - 1616216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616216
Through Hole Resistors 1616216
TE Connectivity ROX2SJ3R3 Resistor

TE Connectivity ROX2SJ3R3 Resistor

Supplier's Site
Metal Oxide Resistors 2W SM M/OX 5% 3R3 - ROX2SJ3R3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2W SM M/OX 5% 3R3
ROX2SJ3R3
Metal Oxide Resistors 2W SM M/OX 5% 3R3 ROX2SJ3R3
Metal Oxide Resistors 2W SM M/OX 5% 3R3

Metal Oxide Resistors 2W SM M/OX 5% 3R3

Supplier's Site
OEM Souring - 1467541-ROX2SJ3R3 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467541-ROX2SJ3R3 Manufacturer: TE Connectivity

Category: OEM Souring
Win Source Part Number: 1467541-ROX2SJ3R3
Manufacturer: TE Connectivity

Buy Now
Through Hole Resistor, Rox Series, 3.3 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T7019 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 3.3 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T7019
Through Hole Resistor, Rox Series, 3.3 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T7019
Through Hole Resistor, ROX Series, 3.3 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 3.3 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131532CT-ND 53-ROX2SJ3R3 2141614 2141614P ROX2SJ3R3 1467541-ROX2SJ3R3 55T7019
Product Name Through Hole Resistors Through-Hole 2W 3.3ohm Resistor Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 2W SM M/OX 5% 3R3 OEM Souring Through Hole Resistor, Rox Series, 3.3 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details