39 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
39 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 39 Ohms 2W 350V
TE Connectivity ROX2SJ39R Resistor
TE Connectivity ROX2SJ39R Resistor
TE Connectivity ROX2SJ39R Resistor
Through Hole Resistor, ROX Series, 39 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131529TB-ND | ROX2SJ39R | 2141765 | 2141765P | 34R4844 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 39 Ohms 2W 350V | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 39 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Resistance Range | 39 ohms | 39 ohms |