TE Connectivity Through Hole Resistors ROX2SJ33K

Description
TE Connectivity ROX2SJ33K Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ33K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2142140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142140
Through Hole Resistors 2142140
TE Connectivity ROX2SJ33K Resistor

TE Connectivity ROX2SJ33K Resistor

Supplier's Site
Through Hole Resistors - 2142140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142140P
Through Hole Resistors 2142140P
TE Connectivity ROX2SJ33K Resistor

TE Connectivity ROX2SJ33K Resistor

Supplier's Site
Through Hole Resistors - 1638986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638986
Through Hole Resistors 1638986
TE Connectivity ROX2SJ33K Resistor

TE Connectivity ROX2SJ33K Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1037529-ROX2SJ33K
Resistors - Through Hole Resistors 1037529-ROX2SJ33K
Win Source Part Number: 1037529-ROX2SJ33K Category: Resistors>Through Hole Resistors Series: ROX, Neohm Features: Flame Proof, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Alternative Parts (Cross-Reference): ROX1SJ33K; ROX3SJ33K; RSF2JT33K0; CFR200J33K; CFM14JT33K0; CFM12JT33K0; PR02000203302JA100; PR01000103302JA100; PR01000103302JA500; CFR-25JT-52-33K4-162 5890-2; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: A105912TB,A105912TR, 4-1625890-2-ND,A1059 12CT,416258902,4-162 5890-2,A105912TR-ND Base Product Number: ROX2

Win Source Part Number: 1037529-ROX2SJ33K
Category: Resistors>Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ROX1SJ33K; ROX3SJ33K; RSF2JT33K0; CFR200J33K; CFM14JT33K0; CFM12JT33K0; PR02000203302JA100; PR01000103302JA100; PR01000103302JA500; CFR-25JT-52-33K4-1625890-2;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: A105912TB,A105912TR,4-1625890-2-ND,A105912CT,416258902,4-1625890-2,A105912TR-ND
Base Product Number: ROX2

Buy Now Datasheet
Through-Hole 2W 33000ohm Resistor - 53-ROX2SJ33K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 33000ohm Resistor
53-ROX2SJ33K
Through-Hole 2W 33000ohm Resistor 53-ROX2SJ33K
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 33000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 33000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 33000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ33K can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 33000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 33000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 33000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ33K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Oxide Resistors 33 KOhms 2W 350V - ROX2SJ33K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 33 KOhms 2W 350V
ROX2SJ33K
Metal Oxide Resistors 33 KOhms 2W 350V ROX2SJ33K
Metal Oxide Resistors 33 KOhms 2W 350V

Metal Oxide Resistors 33 KOhms 2W 350V

Supplier's Site
Through Hole Resistors - A105912TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105912TB-ND
Through Hole Resistors A105912TB-ND
33 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105912CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105912CT-ND
Through Hole Resistors A105912CT-ND
33 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistor, Rox Series, 33 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4840 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 33 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4840
Through Hole Resistor, Rox Series, 33 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4840
Through Hole Resistor, ROX Series, 33 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 33 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2142140 2142140P 1037529-ROX2SJ33K 53-ROX2SJ33K ROX2SJ33K A105912TB-ND 34R4840
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 2W 33000ohm Resistor Metal Oxide Resistors 33 KOhms 2W 350V Through Hole Resistors Through Hole Resistor, Rox Series, 33 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalFilm MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details