ROX2SJ33K -- 2W SM M/OX 5% 33K NEOHM - TE CONNECTIVITY
TE Connectivity
2W Sm M/ox 5% 33K Neohm - Te Connectivity
ROX2SJ33K
Description
2W SM M/OX 5% 33K
Description
2W SM M/OX 5% 33K
Suppliers
2W Sm M/ox 5% 33K Neohm - Te Connectivity
45AJ7362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ7362 |
|
Product Name
|
2W Sm M/ox 5% 33K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Micro Connector and Nano Connector
View Details