RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 2.7ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ2R7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 2.7ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 2.7ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ2R7 can be used for catalog matching and distributor lookup.
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
2.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 2W SM M/OX 5% 2R7
Through Hole Resistor, ROX Series, 2.7 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX2SJ2R7 | A131523TB-ND | ROX2SJ2R7 | 55T7017 |
| Product Name | Through-Hole 2W 2.7ohm Resistor | Through Hole Resistors | Metal Oxide Resistors 2W SM M/OX 5% 2R7 | Through Hole Resistor, Rox Series, 2.7 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 2.7 ohms | 2.7 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | MetalOxide |