TE Connectivity Through Hole Resistors ROX2SJ1R5

Description
TE Connectivity ROX2SJ1R5 Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ1R5 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141563
Through Hole Resistors 2141563
TE Connectivity ROX2SJ1R5 Resistor

TE Connectivity ROX2SJ1R5 Resistor

Supplier's Site
Through Hole Resistors - 2141563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141563P
Through Hole Resistors 2141563P
TE Connectivity ROX2SJ1R5 Resistor

TE Connectivity ROX2SJ1R5 Resistor

Supplier's Site
Through Hole Resistors - 1638976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638976
Through Hole Resistors 1638976
TE Connectivity ROX2SJ1R5 Resistor

TE Connectivity ROX2SJ1R5 Resistor

Supplier's Site
Through Hole Resistors - A131511CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131511CT-ND
Through Hole Resistors A131511CT-ND
1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131511TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131511TB-ND
Through Hole Resistors A131511TB-ND
1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 2W 1.5ohm Resistor - 53-ROX2SJ1R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 1.5ohm Resistor
53-ROX2SJ1R5
Through-Hole 2W 1.5ohm Resistor 53-ROX2SJ1R5
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 1.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ1R5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ1R5 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 1.5ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ1R5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ1R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; 2W SM M/OX 5% 1R5 ( Neohm ) - ROX2SJ1R5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 1R5 ( Neohm )
ROX2SJ1R5
Fixed Resistors; 2W SM M/OX 5% 1R5 ( Neohm ) ROX2SJ1R5
Fixed Resistors; 2W SM M/OX 5% 1R5 ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 1R5 ( Neohm )

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2141563 2141563P A131511CT-ND 53-ROX2SJ1R5 ROX2SJ1R5
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 2W 1.5ohm Resistor Fixed Resistors; 2W SM M/OX 5% 1R5 ( Neohm )
Technology / Construction Metal oxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details