Metal Oxide Resistors 2W SM M/OX 5% 1R2
1.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 1.2 ohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ1R2 | A131510CT-ND | 70063623 | 59T0029 |
| Product Name | Metal Oxide Resistors 2W SM M/OX 5% 1R2 | Through Hole Resistors | Resistor;Metal Oxide;Res 1.2 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 1.2 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use |