Fixed Resistor, Metal Oxide Film, 2W, 1000000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1000000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ1M0 can be used for catalog matching and distributor lookup.
TE Connectivity ROX2SJ1M0 Resistor
TE Connectivity ROX2SJ1M0 Resistor
TE Connectivity ROX2SJ1M0 Resistor
Metal Oxide Resistors 1 MOhms 2W 350V
1 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 1 Mohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX2SJ1M0 | 2142342 | 2142342P | ROX2SJ1M0 | A131509CT-ND | 70063621 | 55T7013 |
| Product Name | Through-Hole 2W 1000000ohm Resistor | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 1 MOhms 2W 350V | Through Hole Resistors | Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 2 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 1 Mohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||||
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS |