Fixed Resistors; 2W SM M/OX 5% 1K5 ( Neohm )
TE Connectivity ROX2SJ1K5 Resistor
TE Connectivity ROX2SJ1K5 Resistor
TE Connectivity ROX2SJ1K5 Resistor
1.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 1.5 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX2SJ1K5 | 2141973 | 2141973P | A131507CT-ND | 34R4816 | 70063619 |
| Product Name | Fixed Resistors; 2W SM M/OX 5% 1K5 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 1.5 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 1.5 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS |