TE Connectivity ROX2SJ1K2 Resistor
TE Connectivity ROX2SJ1K2 Resistor
TE Connectivity ROX2SJ1K2 Resistor
1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.2 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 1K2 ( Neohm )
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 1.2 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141967 | 2141967P | A131506CT-ND | ROX2SJ1K2 | 70063618 | 34R4815 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 1K2 ( Neohm ) | Resistor;Metal Oxide;Res 1.2 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 1.2 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 1200 ohms | 1200 ohms | ||||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |