TE Connectivity Through Hole Resistors ROX2SJ15K

Description
TE Connectivity ROX2SJ15K Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX2SJ15K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2142106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142106
Through Hole Resistors 2142106
TE Connectivity ROX2SJ15K Resistor

TE Connectivity ROX2SJ15K Resistor

Supplier's Site
Through Hole Resistors - 2142106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2142106P
Through Hole Resistors 2142106P
TE Connectivity ROX2SJ15K Resistor

TE Connectivity ROX2SJ15K Resistor

Supplier's Site
Through Hole Resistors - 1615181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615181
Through Hole Resistors 1615181
TE Connectivity ROX2SJ15K Resistor

TE Connectivity ROX2SJ15K Resistor

Supplier's Site
Through-Hole 2W 15000ohm Resistor - 53-ROX2SJ15K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 15000ohm Resistor
53-ROX2SJ15K
Through-Hole 2W 15000ohm Resistor 53-ROX2SJ15K
RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 15000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 15000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 15000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ15K can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 5%, 300ppm, 15000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SJ15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 15000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 15000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SJ15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; 2W SM M/OX 5% 15K ( Neohm ) - ROX2SJ15K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 5% 15K ( Neohm )
ROX2SJ15K
Fixed Resistors; 2W SM M/OX 5% 15K ( Neohm ) ROX2SJ15K
Fixed Resistors; 2W SM M/OX 5% 15K ( Neohm )

Fixed Resistors; 2W SM M/OX 5% 15K ( Neohm )

Supplier's Site
Through Hole Resistors - A131500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131500CT-ND
Through Hole Resistors A131500CT-ND
15 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

15 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131500TB-ND
Through Hole Resistors A131500TB-ND
15 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

15 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial
70063611
Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial 70063611
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 15 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4824 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 15 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4824
Through Hole Resistor, Rox Series, 15 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4824
Through Hole Resistor, ROX Series, 15 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 15 kohm, 2 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2142106 2142106P 53-ROX2SJ15K ROX2SJ15K A131500CT-ND 70063611 34R4824
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 2W 15000ohm Resistor Fixed Resistors; 2W SM M/OX 5% 15K ( Neohm ) Through Hole Resistors Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 15 Kohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers