10 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
10 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 2W SM M/OX 5% 10K ( Neohm )
TE Connectivity ROX2SJ10K Resistor
TE Connectivity ROX2SJ10K Resistor
TE Connectivity ROX2SJ10K Resistor
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106001CT-ND | ROX2SJ10K | 2142077 | 2142077P | 70063603 |
| Product Name | Through Hole Resistors | Fixed Resistors; 2W SM M/OX 5% 10K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 10 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | General Use | |||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |