ROX2SJ100R -- 2W SM M/OX 5% 100R NEOHM - TE CONNECTIVITY
TE Connectivity
2W Sm M/ox 5% 100R Neohm - Te Connectivity
ROX2SJ100R
Description
2W SM M/OX 5% 100R
Description
2W SM M/OX 5% 100R
Suppliers
2W Sm M/ox 5% 100R Neohm - Te Connectivity
45AJ7355
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ7355 |
|
Product Name
|
2W Sm M/ox 5% 100R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details