TE Connectivity Through Hole Resistors ROX2SG39R

Description
39 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
39 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX2SG39R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX2SG39R-ND
Through Hole Resistors ROX2SG39R-ND
39 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 2W SM M/OX 2% 39R ( Neohm ) - ROX2SG39R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 2W SM M/OX 2% 39R ( Neohm )
ROX2SG39R
Fixed Resistors; 2W SM M/OX 2% 39R ( Neohm ) ROX2SG39R
Fixed Resistors; 2W SM M/OX 2% 39R ( Neohm )

Fixed Resistors; 2W SM M/OX 2% 39R ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ROX2SG39R-ND ROX2SG39R
Product Name Through Hole Resistors Fixed Resistors; 2W SM M/OX 2% 39R ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers