TE Connectivity Through-Hole 2W 300ohm Resistor ROX2SG300R

Description
RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 300ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SG300R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SG300R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 300ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SG300R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SG300R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 300ohm Resistor - 53-ROX2SG300R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 300ohm Resistor
53-ROX2SG300R
Through-Hole 2W 300ohm Resistor 53-ROX2SG300R
RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 300ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SG300R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SG300R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 2W, 2%, 300ppm, 300ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX2SG300R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX2SG300R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Oxide Resistors 2W SM M/OX 2% 300R - ROX2SG300R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2W SM M/OX 2% 300R
ROX2SG300R
Metal Oxide Resistors 2W SM M/OX 2% 300R ROX2SG300R
Metal Oxide Resistors 2W SM M/OX 2% 300R

Metal Oxide Resistors 2W SM M/OX 2% 300R

Supplier's Site
Through Hole Resistors - A138076CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138076CT-ND
Through Hole Resistors A138076CT-ND
300 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

300 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138076TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138076TB-ND
Through Hole Resistors A138076TB-ND
300 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

300 Ohms ±2% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-ROX2SG300R ROX2SG300R A138076CT-ND
Product Name Through-Hole 2W 300ohm Resistor Metal Oxide Resistors 2W SM M/OX 2% 300R Through Hole Resistors
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Technology / Construction MetalOxide MetalOxide
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers