TE Connectivity Through Hole Resistors ROX1SJ820K

Description
820 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131487TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131487TB-ND
Through Hole Resistors A131487TB-ND
820 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

820 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131487CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131487CT-ND
Through Hole Resistors A131487CT-ND
820 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

820 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1W SM M/OX 5% 820K - ROX1SJ820K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W SM M/OX 5% 820K
ROX1SJ820K
Metal Oxide Resistors 1W SM M/OX 5% 820K ROX1SJ820K
Metal Oxide Resistors 1W SM M/OX 5% 820K

Metal Oxide Resistors 1W SM M/OX 5% 820K

Supplier's Site
Through-Hole 1W 820000ohm Resistor - 53-ROX1SJ820K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 820000ohm Resistor
53-ROX1SJ820K
Through-Hole 1W 820000ohm Resistor 53-ROX1SJ820K
Fixed Resistor, Metal Oxide Film, 1W, 820000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ820K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 820000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 820000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ820K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 1W, 820000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ820K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 820000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 820000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ820K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2141529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141529
Through Hole Resistors 2141529
TE Connectivity ROX1SJ820K Resistor

TE Connectivity ROX1SJ820K Resistor

Supplier's Site
Through Hole Resistors - 2141529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141529P
Through Hole Resistors 2141529P
TE Connectivity ROX1SJ820K Resistor

TE Connectivity ROX1SJ820K Resistor

Supplier's Site
Through Hole Resistors - 1615532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615532
Through Hole Resistors 1615532
TE Connectivity ROX1SJ820K Resistor

TE Connectivity ROX1SJ820K Resistor

Supplier's Site
Res, 820K, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 01AH2232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
01AH2232
Res, 820K, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 01AH2232
RES, 820K, 1W, AXIAL, METAL OXIDE; Resistance:820kohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 820K, 1W, AXIAL, METAL OXIDE; Resistance:820kohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131487TB-ND ROX1SJ820K 53-ROX1SJ820K 2141529 2141529P 01AH2232
Product Name Through Hole Resistors Metal Oxide Resistors 1W SM M/OX 5% 820K Through-Hole 1W 820000ohm Resistor Through Hole Resistors Through Hole Resistors Res, 820K, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide Metal oxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details