TE Connectivity ROX1SJ47R Resistor
TE Connectivity ROX1SJ47R Resistor
TE Connectivity ROX1SJ47R Resistor
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 47ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ47R can be used for catalog matching and distributor lookup.
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 47 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2140964 | 2140964P | A131472TB-ND | ROX1SJ47R | 53-ROX1SJ47R | 70063560 | 34R4802 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors | Through-Hole 1W 47ohm Resistor | Resistor;Metal Oxide;Res 47 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 47 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts |