Metal Oxide Resistors 1W SM M/OX 5% 3K3 Product overview: ROX1SJ3K3 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ3K3 can be used for catalog matching and distributor lookup.
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 1W SM M/OX 5% 3K3
TE Connectivity ROX1SJ3K3 Resistor
TE Connectivity ROX1SJ3K3 Resistor
TE Connectivity ROX1SJ3K3 Resistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX1SJ3K3 | A131466TB-ND | ROX1SJ3K3 | 2141210 | 2141210P |
| Product Name | 1W Resistor | Through Hole Resistors | Metal Oxide Resistors 1W SM M/OX 5% 3K3 | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal Oxide | MetalOxide | MetalOxide | Metal oxide | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |