Metal Oxide Resistors 1W SM M/OX 5% 390K
390 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
390 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ390K Resistor
TE Connectivity ROX1SJ390K Resistor
TE Connectivity ROX1SJ390K Resistor
Through Hole Resistor, ROX Series, 390 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ390K | A131462TB-ND | 2141484 | 2141484P | 59T0017 |
| Product Name | Metal Oxide Resistors 1W SM M/OX 5% 390K | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 390 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 1 watts | 1 watts | 1 watts | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |