27 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
27 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 1W SM M/OX 5% 27K ( Neohm )
TE Connectivity ROX1SJ27K Resistor
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 27000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ27K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 27000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 27000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ27K can be used for catalog matching and distributor lookup.
Through Hole Resistor, ROX Series, 27 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131453TB-ND | ROX1SJ27K | 2141327 | 53-ROX1SJ27K | 34R4789 |
| Product Name | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 27K ( Neohm ) | Through Hole Resistors | Through-Hole 1W 27000ohm Resistor | Through Hole Resistor, Rox Series, 27 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |