150 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
150 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 150000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 150000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 150000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ150K can be used for catalog matching and distributor lookup.
TE Connectivity ROX1SJ150K Resistor
TE Connectivity ROX1SJ150K Resistor
TE Connectivity ROX1SJ150K Resistor
Metal Oxide Resistors 1W SM M/OX 5% 150K
Through Hole Resistor, ROX Series, 150 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131433CT-ND | 53-ROX1SJ150K | 2141434 | 2141434P | ROX1SJ150K | 59T0008 |
| Product Name | Through Hole Resistors | Through-Hole 1W 150000ohm Resistor | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 1W SM M/OX 5% 150K | Through Hole Resistor, Rox Series, 150 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |