TE Connectivity Through-Hole 1W 12000ohm Resistor ROX1SJ12K

Description
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 12000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ12K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 12000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 12000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ12K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 12000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ12K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 12000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 12000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ12K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W 12000ohm Resistor - 53-ROX1SJ12K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 12000ohm Resistor
53-ROX1SJ12K
Through-Hole 1W 12000ohm Resistor 53-ROX1SJ12K
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 12000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ12K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 12000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 12000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ12K can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 12000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ12K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 12000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 12000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ12K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; 1W SM M/OX 5% 12K ( Neohm ) - ROX1SJ12K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 12K ( Neohm )
ROX1SJ12K
Fixed Resistors; 1W SM M/OX 5% 12K ( Neohm ) ROX1SJ12K
Fixed Resistors; 1W SM M/OX 5% 12K ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 12K ( Neohm )

Supplier's Site
Through Hole Resistors - A131431CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131431CT-ND
Through Hole Resistors A131431CT-ND
12 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

12 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131431TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131431TB-ND
Through Hole Resistors A131431TB-ND
12 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

12 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 12K, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH9126
Res, 12K, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH9126
RES, 12K, 1W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 12K, 1W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-ROX1SJ12K ROX1SJ12K A131431CT-ND 69AH9126
Product Name Through-Hole 1W 12000ohm Resistor Fixed Resistors; 1W SM M/OX 5% 12K ( Neohm ) Through Hole Resistors Res, 12K, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers