120 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
120 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ120K Resistor
TE Connectivity ROX1SJ120K Resistor
TE Connectivity ROX1SJ120K Resistor
Through Hole Resistor, ROX Series, 120 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ120K | A131430TB-ND | 2141412 | 2141412P | 59T0007 |
| Product Name | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 120 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % |