47 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 1W SM M/OX 1% 47R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ROX1SF47R-ND | ROX1SF47R |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 1W SM M/OX 1% 47R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 47 ohms |