ROX1G270R -- 1W STD M/OX 2% 270R NEOHM - TE CONNECTIVITY
TE Connectivity
1W Std M/ox 2% 270R Neohm - Te Connectivity
ROX1G270R
Description
1W STD M/OX 2% 270R
Description
1W STD M/OX 2% 270R
Suppliers
1W Std M/ox 2% 270R Neohm - Te Connectivity
45AJ7340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ7340 |
|
Product Name
|
1W Std M/ox 2% 270R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Geometry
Right Angle
Mounting
PCB Mount
View Details