220 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
220 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 1W STD M/OX 2% 220R ( Neohm )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A138062TB-ND | ROX1G220R |
| Product Name | Through Hole Resistors | Fixed Resistors; 1W STD M/OX 2% 220R ( Neohm ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 220 ohms |