TE Connectivity Through Hole Resistors ROX05SJ680R

Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142700CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142700CT-ND
Through Hole Resistors A142700CT-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142700TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142700TB-ND
Through Hole Resistors A142700TB-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ680RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ680RTB-ND
Through Hole Resistors 1111-ROX05SJ680RTB-ND
1/2W SM M/OX 5% 680R

1/2W SM M/OX 5% 680R

Buy Now Datasheet
Res, 680R, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4947
Res, 680R, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4947
RES, 680R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 680R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142700CT-ND 1111-ROX05SJ680RTB-ND 34AH4947
Product Name Through Hole Resistors Through Hole Resistors Res, 680R, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers