The Resistor 4R7, 0.5W, Axial, Metal Oxide is a component designed for applications requiring reliable performance in a compact form factor. It features a power rating of 0.5 watts and is suitable for use in circuits with a maximum working voltage of 250V. The resistor is constructed with a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is RoHS compliant, ensuring it meets environmental standards. The resistor operates effectively within a temperature range of -55°C to +155°C and has a resistance tolerance of ±5%. This product is ideal for applications such as line protection and other electronic circuits where durability and reliability are essential.
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 4R7, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A142648TB-ND | 34AH4925 |
| Product Name | Through Hole Resistors | Res, 4R7, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 4.7 ohms |