TE Connectivity Through Hole Resistors ROX05SJ470R

Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142696TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142696TB-ND
Through Hole Resistors A142696TB-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142696CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142696CT-ND
Through Hole Resistors A142696CT-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ470RTB-ND
Through Hole Resistors 1111-ROX05SJ470RTB-ND
1/2W SM M/OX 5% 470R

1/2W SM M/OX 5% 470R

Buy Now Datasheet
Res, 470R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3869
Res, 470R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3869
RES, 470R, 0.5W, AXIAL, METAL OXIDE; Resistance:470ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 470R, 0.5W, AXIAL, METAL OXIDE; Resistance:470ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142696TB-ND 1111-ROX05SJ470RTB-ND 97AC3869
Product Name Through Hole Resistors Through Hole Resistors Res, 470R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers