TE Connectivity Through Hole Resistors ROX05SJ1R8

Description
1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142638TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142638TB-ND
Through Hole Resistors A142638TB-ND
1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142638CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142638CT-ND
Through Hole Resistors A142638CT-ND
1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ1R8TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ1R8TB-ND
Through Hole Resistors 1111-ROX05SJ1R8TB-ND
1/2W SM M/OX 5% 1R8

1/2W SM M/OX 5% 1R8

Buy Now Datasheet
Res, 1R8, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9871
Res, 1R8, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9871
RES, 1R8, 0.5W, AXIAL, METAL OXIDE; Resistance:1.8ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 1R8, 0.5W, AXIAL, METAL OXIDE; Resistance:1.8ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142638TB-ND 1111-ROX05SJ1R8TB-ND 96AC9871
Product Name Through Hole Resistors Through Hole Resistors Res, 1R8, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers