TE Connectivity Through Hole Resistors ROX05SJ1R5

Description
1.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142636CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142636CT-ND
Through Hole Resistors A142636CT-ND
1.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142636TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142636TB-ND
Through Hole Resistors A142636TB-ND
1.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ1R5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ1R5TB-ND
Through Hole Resistors 1111-ROX05SJ1R5TB-ND
1/2W SM M/OX 5% 1R5

1/2W SM M/OX 5% 1R5

Buy Now Datasheet
Res, 1R5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4961
Res, 1R5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4961
RES, 1R5, 0.5W, AXIAL, METAL OXIDE; Resistance:1.5ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 1R5, 0.5W, AXIAL, METAL OXIDE; Resistance:1.5ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142636CT-ND 1111-ROX05SJ1R5TB-ND 97AC4961
Product Name Through Hole Resistors Through Hole Resistors Res, 1R5, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers