METAL OXIDE VARISTOR, 1000V, 1650V, RADIAL; Voltage Rating VAC:625V; Voltage Rating VDC:1kV; Product Range:-; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Lead Spacing:10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 40K8462 |
| Product Name | Metal Oxide Varistor, 1000V, 1650V, Radial; Voltage Rating Vac Raychem Te Connectivity |
| RoHS Compliant | RoHS |